PSE210-600-70详情
ABB PSE210-600-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
PSE210-600-70
Special Features
Degree of protection: acc. to IEC 60529, IEC 60947-1, EN 60529 Main Terminals IP00
产品类别
Motor starter controls
过载保护
有
通信协议
Field Bus
控制电压
120 VAC, 240 VAC
0个相似型号
PSE210-600-70拓展信息








哦! 它是空的。