PST72-600-70详情
ABB PST72-600-70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
无
Manufacturer Part Number
PST72-600-70
Approvals
UL
Manufacturer
ABB控制
Special Features
PST extreme duty provides reliable reduced voltage starting, and is our most advanced softstarter
产品类别
Motor starter controls
过载保护
有
通信协议
Profibus DP, Modbus RTU
控制电压
120 VAC, 240 VAC
连接类型
In-Line
PST72-600-70拓展信息








哦! 它是空的。