QD225X300HG详情
ABB QD225X300HG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS20204880337
Manufacturer
Dynapar
Slot Width
0.16
Approvals
UL
Mounting Method
DIN Standard Mounting Holes
RoHS
Non-Compliant
颜色
Gray
样式
Slotted, High Density
长度
78.74
长度(毫米)
2,000 mm
0个相似型号
QD225X300HG拓展信息
QD225X300SW
ABB
QD300X300SG
ABB
QD300X300SW
ABB
QD400X150HW
ABB
QD400X300HG
ABB
91541
ABB
TYD1X3NPW6
ABB
T1X2HDG
ABB
T2X3HDG
ABB
T3X3HDG
ABB








哦! 它是空的。