RB14-6
RB14-6

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

ABB RB14-6

  • 收藏
  • 对比

型号

RB14-6

品牌

ABB

utmel 编号

11-RB14-6

商品类别

焊料

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Thomas & Betts RB14-6 Sta-Kon Ring Terminal.Sta-Kon Ring Terminal, Insulated, Series: RB Series, 18 to 14 AWG Conductor, #6 Stud, 0.89 in Length, Insulation Grip Sleeve Barrel, Ring Tongue, 0.31 in W x 0.03 in THK Tongue, 600 VAC, 0.162 in Dia Maximum Insulation, 1/4 in Clearance, Nylon Insulation, 105 deg C, Copper, Tin Coated, Blue. Catalog Description: Nylon Insulated Ring Terminal, Length .89 Inches, Width .31 Inches, Maximum Insulation .162, Bolt Hole #6, Wire Range #18-#14 AWG, Color B...

起订量

1最小包装量--

添加到询价列表
RB14-6
RB14-6 ABB Thomas & Betts RB14-6 Sta-Kon Ring Terminal.Sta-Kon Ring Terminal, Insulated, Series: RB Series, 18 to 14 AWG Conductor, #6 Stud, 0.89 in Length, Insulation Grip Sleeve Barrel, Ring Tongue, 0.31 in W x 0.03 in THK Tongue, 600 VAC, 0.162 in Dia Maximum Insulation, 1/4 in Clearance, Nylon Insulation, 105 deg C, Copper, Tin Coated, Blue. Catalog Description: Nylon Insulated Ring Terminal, Length .89 Inches, Width .31 Inches, Maximum Insulation .162, Bolt Hole #6, Wire Range #18-#14 AWG, Color B...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询