ABB RB14-8FL
- 收藏
- 对比
RB14-8FL
11-RB14-8FL
焊料
--
大陆
立即发货

Thomas & Betts RB14-8FL Sta-Kon Fork Terminal.Sta-Kon Fork Terminal, Insulated, Series: RB Series, 18 to 14 AWG Conductor, #8 Stud, 0.87 in Length, Brazed Seam/Serrated Barrel, Locking Fork Tongue, 0.29 in W x 0.03 in THK Tongue, 600 VAC, Specifications: 0.162 in Dia Maximum Insulation, 1/4 in Clearance, Nylon Insulation, 105 deg C, Copper, Electroplated Tin, Blue. Catalog Description: Nylon Insulated Locking Fork Terminal, Length .87 Inches, Width .29 Inches, Maximum Insulation .162, Bolt H...
--最小包装量--
添加到询价列表







哦! 它是空的。