RSEN6120详情
ABB RSEN6120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
NP-209C-CR
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.045
For Use With
ABB Weatherforce Series Emergency LED Lights
配件类型
Right ISO7010 Legend
轴承类型
Two Bolt Pillow Block
0个相似型号
RSEN6120拓展信息
2TLA020007R3000
ABB
2TLA022313R5700
ABB
OSV1250DK
ABB
2TLA020056R0200
ABB
2TLA022313R0000
ABB
2TLA022310R0100
ABB
2TLA022310R0700
ABB
2TLA020056R6300
ABB
SK-615-652-53
ABB
TC3100P21
ABB








哦! 它是空的。