注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥588.343728
10
¥555.041253
100
¥523.623819
500
¥493.984742
1000
¥466.023341
S201UDC-Z2详情
ABB S201UDC-Z2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S201UDC-Z2
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Voltage, Rating
480-277VAC
Special Features
UL current limiting
额定电流
2 A
保护措施
Branch Circuit
端子类型
Screw
产品类别
Miniature circuit breakers
S201UDC-Z2拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。