S273-K20详情
ABB S273-K20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
277VAC/480VAC
Operating Temp Range
-25C to 55C
Mounting Styles
Din-Rail
Manufacturer Part Number
S273-K20
Manufacturer
ABB
Usage Level
Commercial grade
类型
Miniature
额定电流
20(A)
终端样式
Screw
极数
3
筛选水平
Commercial
产品长度
38.1 mm
S273-K20拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。