S800-AUX/ALT详情
ABB S800-AUX/ALT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Material housing
Other
Degree of protection (IP)
IP67K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
Other
Type of control element
Other
Explosion safety category for dust
None
Manufacturer Part Number
S800-AUX/ALT
Manufacturer
ABB控制
S800-AUX/ALT拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。