SK 615 552-55AC详情
ABB SK 615 552-55AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
SK 615 552-55AC
Manufacturer
ABB
RoHS
Non-Compliant
0个相似型号
SK 615 552-55AC拓展信息








哦! 它是空的。