SK827044-DF详情
ABB SK827044-DF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated control supply voltage at DC
220 - 220
Rated operation current Ie at AC-1, 400 V
1000
Number of normally closed contacts as main contact
0
Voltage type for actuating
DC
Number of normally open contacts as main contact
4
Modular version
无
Number of auxiliary contacts as normally open contact
1
Type of electrical connection of main circuit
Rail connection
SK827044-DF拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。