SL322SFHG详情
ABB SL322SFHG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Voltage, Rating
150 Vac
Termination Method
Crimp-Crimp
Wire Size
26
Contact Materials
Beryllium Copper/Copper Alloy
Cable Types
绝缘线
操作温度
-55 to 150 °C
连接器类型
15POS Micro D-Sub to 15POS Micro D-Sub
性别
PIN-SKT
电缆长度
0.58 m
SL322SFHG拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。