ABB SMNY-001-0-D
- 收藏
- 对比
SMNY-001-0-D
11-SMNY-001-0-D
其它
--
大陆
立即发货

Catamount Cable Tie Mount; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.24Mm; Width:9.78Mm; Height:7.1Mm; Product Range:-; Accessory Type:Cable Tie Mount Rohs Compliant: Yes /Abb Thomas & Betts SMNY-001-0-D
1最小包装量--
添加到询价列表







哦! 它是空的。