T16-1.7详情
ABB T16-1.7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
T16-1.7
Approvals
CSA, IEC, UL
Manufacturer
ABB
Reset Type
Automatic, Manual
Special Features
Economic overload protection
类型
Bimetallic
产品类别
Contactors
连接类型
Wire
0个相似型号
T16-1.7拓展信息
1SVR450117R1200
ABB
1SVR730774R1300
ABB
CA4-40E
ABB
CA5-22E
ABB
TA42DU32
ABB
TA200DU200
ABB
TA200DU110
ABB
CAF6-20M
ABB
1SVR405611R0100
ABB
1SVR430500R2300
ABB








哦! 它是空的。