ABB T1N040TLS1
- 收藏
- 对比
T1N040TLS1
11-T1N040TLS1
保险丝
--
大陆
立即发货

Tmax Breaker Frame Size T1N 100, Underwriters Laboratory / Canadian Standards Association, Thermal Magnetic Fixed 40-1000, Three-Pole, Front Flat Terminals, Front Terminals For Copper Cables, Current Rating 40 Amps, Breaker Rating 80 percent , Line Side D
1最小包装量--
T1N040TLS1详情
ABB T1N040TLS1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Interrupt Rating
Normal
RoHS
Non-Compliant
系列
*
产品类别
Molded case circuit breaker
T1N040TLS1拓展信息
ABB
ABB







哦! 它是空的。