ABB T1N050TLU2
- 收藏
- 对比
T1N050TLU2
11-T1N050TLU2
保险丝
--
大陆
立即发货

Tmax Breaker Frame Size T1N 100, Underwriters Laboratory / Canadian Standards Association, Thermal Magnetic Fixed 50-1500, Three-Pole, Front Flat Terminals, Front Terminals For Copper Cables, Current Rating 50 Amps, Breaker Rating 80 percent , Line Side D
1最小包装量--
T1N050TLU2详情
ABB T1N050TLU2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Interrupt Rating
Normal
RoHS
Non-Compliant
产品类别
Molded case circuit breaker
T1N050TLU2拓展信息
ABB
ABB







哦! 它是空的。