T250LB4-48BJM详情
ABB T250LB4-48BJM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-911-300-psi/bar
Case Style
Center Back Mount
Range
0-300 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
T250LB4-48BJM拓展信息








哦! 它是空的。