T2S070TWA详情
ABB T2S070TWA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
T2S070TWA
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
Interrupt Rating
Standard
RoHS
Non-Compliant
额定电流
70 A
保护措施
Branch Circuit
产品类别
Molded case circuit breaker
0个相似型号
T2S070TWA拓展信息








哦! 它是空的。