T4S250BW详情
ABB T4S250BW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
T4S250BW
Approvals
CSA, IEC, UL
Manufacturer
ABB控制
Mounting
Panel
Voltage, Rating
600V
Special Features
Short circuit protection is provided by an electronic trip unit
额定电流
250 A
保护措施
Branch Circuit
产品类别
Molded case circuit breaker
0个相似型号
T4S250BW拓展信息








哦! 它是空的。