T5H600DW详情
ABB T5H600DW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
T5H600DW
Special Features
Short circuit protection is provided by a precise magnetic coil
Voltage, Rating
600VAC
额定电流
600 A
极数
3
产品类别
Molded case circuit breaker
0个相似型号
T5H600DW拓展信息








哦! 它是空的。