ABB T8V0D30D0HBDHHXD
- 收藏
- 对比
T8V0D30D0HBDHHXD
11-T8V0D30D0HBDHHXD
断路器
--
大陆
立即发货

TMAX Breaker frame size T8, 2000A, 3 pole, non-automatic rating plug and trip unit, very high 125kA @ 480V breaking capacity, 240-250 VAC/DC closing coil, 4 auxiliary contacts digital (24V), 220-250 VAC/DC spring charging motor, 240-250 VAC/DC shunt trip,
1最小包装量--
添加到询价列表
T8V0D30D0HBDHHXD详情
ABB T8V0D30D0HBDHHXD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
Very High
产品类别
Molded case circuit breaker
0个相似型号
T8V0D30D0HBDHHXD拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S503-K0.21
ABB Control
S504UC-B40
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3VFKWB00B000XN
ABB Control







哦! 它是空的。