TA25DU0-16详情
ABB TA25DU0-16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TA25DU0.16
Approvals
CSA, UL
Manufacturer
ABB
Reset Type
Automatic, Manual
Special Features
Economic overload protection
类型
Bimetallic
产品类别
Thermal
连接类型
Wire
0个相似型号
TA25DU0-16拓展信息
AF30-30-00-14
ABB Control
AF30-30-00-12
ABB Control
AF30-30-00-13
ABB Control
AF38-30-00-14
ABB Control
AF38-30-00-12
ABB Control
DP30C3P-C
ABB Embedded Power
TF42-3.1
ABB Embedded Power
KC6-40E-07
ABB Embedded Power
BC6-30-10-F01
ABB Embedded Power
ZAE75-88
ABB








哦! 它是空的。