TA25DU32详情
ABB TA25DU32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TA25DU32
Approvals
CSA, UL
Manufacturer
ABB
Reset Type
Automatic, Manual
Special Features
Degree of protection: IP20, IP10
类型
Bimetallic
产品类别
Overload relay
控制电压
Au Circuit, Main Circuit 440/500, 690 V DC/V AC, V AC
连接类型
Wire
0个相似型号
TA25DU32拓展信息
1SVR450117R1200
ABB
1SVR730774R1300
ABB
CA4-40E
ABB
CA5-22E
ABB
TA42DU32
ABB
TA200DU200
ABB
TA200DU110
ABB
CAF6-20M
ABB
1SVR405611R0100
ABB
1SVR430500R2300
ABB








哦! 它是空的。