TA25DU5.0详情
ABB TA25DU5.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Manufacturer Part Number
TA25DU5.0
Approvals
CSA, UL
Manufacturer
ABB
Reset Type
Automatic, Manual
Special Features
Degree of protection: IP20, IP10
类型
Bimetallic
产品类别
Overload relay
控制电压
Au Circuit, Main Circuit 440/500, 690 V DC/V AC, V AC
连接类型
Wire
TA25DU5.0拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。