TS3N060TW详情
ABB TS3N060TW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TS3N060TW
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
RoHS
Non-Compliant
Special Features
Short circuit protection is provided by a precise magnetic coil
额定电流
60 A
保护措施
Branch Circuit
产品类别
Molded case circuit breaker
0个相似型号
TS3N060TW拓展信息








哦! 它是空的。