TY528MR详情
ABB TY528MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide 6.6
Halogen-free
有
Manufacturer part #
TY528MR
Fire protection properties
UL94 V2.
Material (details)
Polyamide 6.6 · Locking nose: corrosion-resistant, anti-magnetic steel
Min. temperature
-40°C
Content
100pc(s)
Max. temperature
+85°C
Gearing
Inside
Factory colour
Ecru
类型
TY528MR
TY528MR拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。