UXAB153438201详情
ABB UXAB153438201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 20
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
20
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
UXAB153438201拓展信息








哦! 它是空的。