UXAB154131149详情
ABB UXAB154131149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
--
零件状态
活跃
内存大小
8GB
UXAB154131149拓展信息








哦! 它是空的。