UXAB154438641详情
ABB UXAB154438641重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
0个相似型号
UXAB154438641拓展信息








哦! 它是空的。