UXAB736130133详情
ABB UXAB736130133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
0个相似型号
UXAB736130133拓展信息








哦! 它是空的。