UXAB736132127详情
ABB UXAB736132127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 ID Tubing
Case Size
5
Manufacturer Part Number
DM-1123
Case Style
Round
Approvals
CE
Manufacturer
Dwyer Instruments
Type of electrical connection of main circuit
Screw connection
Overload release current setting
43 - 54
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
54
With integrated under voltage release
无
UXAB736132127拓展信息








哦! 它是空的。