UXAB736133129详情
ABB UXAB736133129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Type of electrical connection of main circuit
Screw connection
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
With integrated under voltage release
无
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
UXAB736133129拓展信息








哦! 它是空的。