UXAB736530133详情
ABB UXAB736530133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
UXAB736530133拓展信息








哦! 它是空的。