UXAB744132115详情
ABB UXAB744132115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Overload release current setting
10.5 - 15
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
15
With integrated under voltage release
无
0个相似型号
UXAB744132115拓展信息








哦! 它是空的。