UXAB744142105详情
ABB UXAB744142105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
DALE RESISTOR
RoHS
YES
Type of electrical connection of main circuit
Screw connection
Overload release current setting
2 - 3.2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
3
With integrated under voltage release
无
0个相似型号
UXAB744142105拓展信息








哦! 它是空的。