UXAB753131162详情
ABB UXAB753131162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
630
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
50 - 63
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
UXAB753131162拓展信息








哦! 它是空的。