VBC7-30-10-01详情
ABB VBC7-30-10-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Manufacturer Part Number
VBC7-30-10-01
Special Features
Noiseless and hum-free coil
RoHS
Non-Compliant
终端
Screw
产品类别
Contactors
线圈电压
24 VDC
线圈型
Magnetic
辅助触点
1NO
0个相似型号
VBC7-30-10-01拓展信息








哦! 它是空的。