VM4详情
ABB VM4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Ductile Iron
插入材料
52100 Steel;Black Oxide
Manufacturer Part Number
USBF5000-115-C
Manufacturer
Sealmaster
Special Features
Maximum mechanical switching frequency: 1800 cycles per hour
For Use With
ABB AF Series Block Contactors
RoHS
Compliant
配件类型
Mechanical Interlock Unit
产品类别
Contactors
轴承类型
Three Bolt Flange Bracket
达到SVHC
无SVHC
VM4拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。