XEN5EG32详情
ABB XEN5EG32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP2-62Y11L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
For Use With
ABB Guideway Series Emergency LED Lights
配件类型
Up ISO7010 Legend Single Sided
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
XEN5EG32拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。