ABB XMNY-500-0-D
- 收藏
- 对比
XMNY-500-0-D
11-XMNY-500-0-D
电缆扎带 - 支座和固定座
--
大陆
立即发货

Cable Tie Mount; Mount Fixing Type:Stud; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Mounting Base; Body Material:Nylon 6.6 Rohs Compliant: Yes /Abb Thomas & Betts XMNY-500-0-D
1最小包装量--
添加到询价列表







哦! 它是空的。