XT1NU3020AFF0B0XXX详情
ABB XT1NU3020AFF0B0XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Material core insulation
Polyvinyl chloride (PVC)
Rated current In
4
Material of contact surface
Gold
Pollution degree
2
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
V0
Manufacturer
ABB
Manufacturer Part Number
XT1NU3020AFF0B0XXX








哦! 它是空的。