XT1NU3080AAAC00XXX详情
ABB XT1NU3080AAAC00XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
Manufacturer Part Number
XT1NU3080AAAC00XXX
Manufacturer
ABB
可调节性
Rotating and swivelling
宽度
560
长度
540








哦! 它是空的。