XT1NU3100AFFBB0XXX详情
ABB XT1NU3100AFFBB0XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125
Nominal voltage
230 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Connectable conductor cross section solid-core
1 - 50
Manufacturer
ABB
Manufacturer Part Number
XT1NU3100AFFBB0XXX
频率
50/60 Hz
XT1NU3100AFFBB0XXX拓展信息








哦! 它是空的。