XT1NU3125AAA400XXX详情
ABB XT1NU3125AAA400XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
Type of control element
Long turning handle
With light source
无
Manufacturer Part Number
XT1NU3125AAA400XXX
Manufacturer
ABB








哦! 它是空的。