XT1SU3080AAA0A0XXX详情
ABB XT1SU3080AAA0A0XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 35
Connectable conductor cross section solid-core
0.75 - 35
Manufacturer Part Number
XT1SU3080AAA0A0XXX
Manufacturer
ABB
频率
50 Hz
0个相似型号
XT1SU3080AAA0A0XXX拓展信息








哦! 它是空的。