XT1SU3100AFA000XXX详情
ABB XT1SU3100AFA000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Black
With front ring
有
Manufacturer Part Number
XT1SU3100AFA000XXX
Manufacturer
ABB
0个相似型号








哦! 它是空的。