XT2LU3060AFF000XXX详情
ABB XT2LU3060AFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-14261-7990750
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PUR
Approvals
CSA, IEC, UL
Mounting
Panel
连接器类型
Female to Flying Leads, 6-pole, M12
额定电流
4 Amps
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Molded case circuit breaker
知识产权评级
IP67
长度
7.5 Meters
XT2LU3060AFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。