XT2NE3020NFF000XXX详情
ABB XT2NE3020NFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Voltage
48 VAC;48 VDC
Manufacturer
Turck
Cable Types
TPU
Manufacturer Part Number
XT2NE3020NFF000XXX
Approvals
CSA, IEC, UL
额定电流
4 Amps
产品类别
Molded case circuit breaker
知识产权评级
IP67
长度
0.7 Meters
XT2NE3020NFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。