XT2NE3050BFF000XXX详情
ABB XT2NE3050BFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44561-7960850
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Approvals
CSA, IEC, UL
Mounting
Panel
连接器类型
M12 Right Angle Male to M12 Right Angle Male, 4-pole
额定电流
4 Amps
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Molded case circuit breaker
知识产权评级
IP65/IP66K/IP67
长度
8.5 Meters
XT2NE3050BFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。