XT2SE3025BFF000XXX详情
ABB XT2SE3025BFF000XXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Wire Gauge Range
26~12 AWG
Manufacturer
WECO Electrical Connectors
Approvals
CSA;UR
Manufacturer Part Number
120-D-121/24
Mounting
Panel
颜色
Gray
额定电流
25 A
端口的数量
24
保护措施
Branch Circuit
端子类型
Bolt-On
产品类别
Molded case circuit breaker
导线/电缆类型
Solid Wire;Stranded Wire
XT2SE3025BFF000XXX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。